Firefriend DF-6500 fireplace Freestanding fireplace Ethanol Black

https://images.icecat.biz/img/norm/high/15751294-8748.jpg
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
105612
Info modified on:
29 Jun 2024, 11:42:24
Short summary description Firefriend DF-6500 fireplace Freestanding fireplace Ethanol Black:

Firefriend DF-6500, Freestanding fireplace, Open, Ethanol, Black, Horizontal, Fireplace

Long summary description Firefriend DF-6500 fireplace Freestanding fireplace Ethanol Black:

Firefriend DF-6500. Type: Freestanding fireplace, Fireplace type: Open, Fuel type: Ethanol. Width: 13.8" (350 mm), Depth: 5.51" (140 mm), Height: 7.09" (180 mm). Dimensions (WxDxH): 13.8 x 5.51 x 7.09" (350 x 140 x 180 mm)

Embed the product datasheet into your content.