Epson EH-TW7300 Standard throw projector 2300 ANSI lumens 3LCD 1080p (1920x1080) 3D White

https://images.icecat.biz/img/gallery/32832739_0390965998.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
112819
Info modified on:
11 Jul 2022, 13:44:03
Short summary description Epson EH-TW7300 Standard throw projector 2300 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW7300, 2300 ANSI lumens, 3LCD, 1080p (1920x1080), 160000:1, 16:9, 50 - 300"

Long summary description Epson EH-TW7300 Standard throw projector 2300 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW7300. Projector brightness: 2300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Auto, Focal length range: 22.5 - 46.7 mm, Zoom ratio: 2.1:1. Supported 3D formats: Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1152 x 864 (XGA+), 1280 x 720 (HD 720),..., Video processing: 10 bit. Serial interface type: RS-232

Embed the product datasheet into your content.