Epson EMP-6110 3500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32833
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EMP-6110 3500 ANSI lumens LCD XGA (1024x768):
Epson EMP-6110, 3500 ANSI lumens, LCD, XGA (1024x768), 600:1, 16.78 million colors, -30 - 30°
Long summary description Epson EMP-6110 3500 ANSI lumens LCD XGA (1024x768):
Epson EMP-6110. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 24 - 38.2 mm. Serial interface type: RS-232. Noise level: 39 dB