EIZO GX340-CL-P computer monitor 21.3" 1536 x 2048 pixels LED Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26822
Info modified on:
30 Dec 2024, 17:24:06
Short summary description EIZO GX340-CL-P computer monitor 21.3" 1536 x 2048 pixels LED Black:
EIZO GX340-CL-P, 21.3", 1536 x 2048 pixels, LED, LCD, 40 ms, Black
Long summary description EIZO GX340-CL-P computer monitor 21.3" 1536 x 2048 pixels LED Black:
EIZO GX340-CL-P. Display diagonal: 21.3", Display resolution: 1536 x 2048 pixels, Display technology: LED. Display: LCD. Response time: 40 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black