DELL Inspiron 3158 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71784
Info modified on:
01 Feb 2025, 05:52:03
Short summary description DELL Inspiron 3158 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Silver:
DELL Inspiron 3158, Intel® Core™ i3, 2.3 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB
Long summary description DELL Inspiron 3158 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Silver:
DELL Inspiron 3158. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black, Silver