DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 15.6" 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21867
Info modified on:
23 Jan 2025, 18:15:24
Short summary description DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 15.6" 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black, Platinum, Silver:
DELL XPS 15 9570, Intel® Core™ i9, 2.9 GHz, 15.6", 32 GB, 1 TB, Windows 10 Home
Long summary description DELL XPS 15 9570 Intel® Core™ i9 i9-8950HK Laptop 15.6" 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black, Platinum, Silver:
DELL XPS 15 9570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2.9 GHz. Display diagonal: 15.6". Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home. Product color: Black, Platinum, Silver