DELL G3 3579 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Ubuntu Linux White

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10756
Info modified on:
29 Jan 2025, 18:55:28
Short summary description DELL G3 3579 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Ubuntu Linux White:
DELL G3 3579, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description DELL G3 3579 Intel® Core™ i5 i5-8300H Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Ubuntu Linux White:
DELL G3 3579. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Product color: White