DELL Precision T3600 Intel® Xeon® E5 Family E5-1660 32 GB DDR3-SDRAM 1.2 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Midi Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97158
Info modified on:
07 Oct 2024, 17:03:24
Short summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1660 32 GB DDR3-SDRAM 1.2 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Midi Tower Workstation Black:
DELL Precision T3600, 3.3 GHz, Intel® Xeon® E5 Family, 32 GB, 1.2 TB, DVD Super Multi, Windows 7 Professional
Long summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1660 32 GB DDR3-SDRAM 1.2 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Midi Tower Workstation Black:
DELL Precision T3600. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1660. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 635 W. Chassis type: Midi Tower. Product type: Workstation