DELL Precision T5820 Intel® Xeon® W-2133 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® Quadro® P2000 Ubuntu Linux Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26470
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Precision T5820 Intel® Xeon® W-2133 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® Quadro® P2000 Ubuntu Linux Tower Workstation Black:
DELL Precision T5820, 3.6 GHz, Intel® Xeon®, 32 GB, 2.26 TB, DVD±RW, Ubuntu Linux
Long summary description DELL Precision T5820 Intel® Xeon® W-2133 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® Quadro® P2000 Ubuntu Linux Tower Workstation Black:
DELL Precision T5820. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor model: W-2133. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Ubuntu Linux, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product color: Black