DELL OptiPlex Plus 7010 Intel® Core™ i3 i3-12100T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11248
Info modified on:
16 Dec 2024, 14:57:17
Short summary description DELL OptiPlex Plus 7010 Intel® Core™ i3 i3-12100T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:
DELL OptiPlex Plus 7010, Intel® Core™ i3, i3-12100T, 8 GB, 512 GB, Windows 11 Pro, 64-bit
Long summary description DELL OptiPlex Plus 7010 Intel® Core™ i3 i3-12100T 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:
DELL OptiPlex Plus 7010. Processor family: Intel® Core™ i3, Processor model: i3-12100T. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: MFF. Product type: Mini PC. Weight: 2.36 lbs (1.07 kg). Product color: Black