DELL XPS 15 Intel® Core™ i5 i5-2430M 15.6" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Gray

https://images.icecat.biz/img/norm/high/15743_12094804-1331.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28439
Info modified on:
23 Jan 2025, 19:16:09
Short summary description DELL XPS 15 Intel® Core™ i5 i5-2430M 15.6" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Gray:

DELL XPS 15, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description DELL XPS 15 Intel® Core™ i5 i5-2430M 15.6" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Gray:

DELL XPS 15. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product color: Gray. Weight: 6.13 lbs (2.78 kg)

Embed the product datasheet into your content.