DELL OptiPlex 7090 Intel® Core™ i5 i5-1145G7 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro UFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
81444
Info modified on:
20 Dec 2024, 02:33:52
Short summary description DELL OptiPlex 7090 Intel® Core™ i5 i5-1145G7 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro UFF Mini PC Black:
DELL OptiPlex 7090, Intel® Core™ i5, i5-1145G7, 16 GB, 512 GB, Windows 11 Pro, 64-bit
Long summary description DELL OptiPlex 7090 Intel® Core™ i5 i5-1145G7 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro UFF Mini PC Black:
DELL OptiPlex 7090. Processor family: Intel® Core™ i5, Processor model: i5-1145G7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: UFF. Product type: Mini PC. Weight: 22.9 oz (650 g). Product color: Black