DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 13.27" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

https://images.icecat.biz/img/gallery/2b0af5cd3abcadeaeea078f69564610e.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
5699
Info modified on:
22 Jan 2025, 22:22:32
Short summary description DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 13.27" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

DELL Latitude 5340, Intel® Core™ i7, 13.27", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 13.27" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

DELL Latitude 5340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 13.27", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray. Weight: 2.71 lbs (1.23 kg)

Embed the product datasheet into your content.