DELL KB216 keyboard Universal USB QWERTZ Swiss Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90742
Info modified on:
08 May 2025, 15:11:23
Short summary description DELL KB216 keyboard Universal USB QWERTZ Swiss Black:
DELL KB216, Full-size (100%), Wired, USB, QWERTZ, Black
Long summary description DELL KB216 keyboard Universal USB QWERTZ Swiss Black:
DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Wrist rest. Recommended usage: Universal. Product color: Black