DELL G7 7700 Intel® Core™ i7 i7-10750H Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26128
Info modified on:
01 Feb 2025, 04:46:15
Short summary description DELL G7 7700 Intel® Core™ i7 i7-10750H Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black:
DELL G7 7700, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB
Long summary description DELL G7 7700 Intel® Core™ i7 i7-10750H Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black:
DELL G7 7700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black