DELL OptiPlex 7071 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
152589
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 7071 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Pro Mini Tower PC Black:
DELL OptiPlex 7071, 3 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD±RW, Windows 10 Pro
Long summary description DELL OptiPlex 7071 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Pro Mini Tower PC Black:
DELL OptiPlex 7071. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC