DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24343
Info modified on:
03 Mar 2025, 14:07:45
Short summary description DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
DELL Precision 3560, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 32 GB, 512 GB, Windows 10 Pro
Long summary description DELL Precision 3560 Intel® Core™ i7 i7-1185G7 Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
DELL Precision 3560. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Quadro T500. Operating system installed: Windows 10 Pro. Product color: Gray