DELL Intel Xeon E5645 processor 2.4 GHz 12 MB L3

https://images.icecat.biz/img/norm/high/4135992-6407.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73491
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Intel Xeon E5645 processor 2.4 GHz 12 MB L3:

DELL Intel Xeon E5645, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, E5645, 2.4 GHz, 64-bit

Long summary description DELL Intel Xeon E5645 processor 2.4 GHz 12 MB L3:

DELL Intel Xeon E5645. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2. Processor package size: 42.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Embed the product datasheet into your content.