DELL Intel Xeon E7-4880 v2 processor 2.5 GHz 37.5 MB L3

https://images.icecat.biz/img/norm/high/4135992-6407.jpg
Brand:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21679
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Intel Xeon E7-4880 v2 processor 2.5 GHz 37.5 MB L3:

DELL Intel Xeon E7-4880 v2, Intel® Xeon® E7 V2 Family, LGA 2011 (Socket R), 22 nm, E7-4880V2, 2.5 GHz, 64-bit

Long summary description DELL Intel Xeon E7-4880 v2 processor 2.5 GHz 37.5 MB L3:

DELL Intel Xeon E7-4880 v2. Processor family: Intel® Xeon® E7 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory clock speeds supported by processor: 1066,1333,1600 MHz. Market segment: Server, Supported instruction sets: AVX, Scalability: S4S

Embed the product datasheet into your content.