CLUB3D CGAX-55748I graphics card AMD Radeon HD5570 2 GB GDDR3

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54152
Info modified on:
02 Sept 2024, 20:26:06
Short summary description CLUB3D CGAX-55748I graphics card AMD Radeon HD5570 2 GB GDDR3:
CLUB3D CGAX-55748I, Radeon HD5570, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1
Long summary description CLUB3D CGAX-55748I graphics card AMD Radeon HD5570 2 GB GDDR3:
CLUB3D CGAX-55748I. Graphics processor family: AMD, Graphics processor: Radeon HD5570, Processor frequency: 650 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1334 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active