Case Logic Jaunt WMBP-115 Anthracite 15.6" Backpack case

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92741
Info modified on:
14 Mar 2024, 19:25:12
Short summary description Case Logic Jaunt WMBP-115 Anthracite 15.6" Backpack case:
Case Logic Jaunt WMBP-115 Anthracite, Backpack case, 15.6", Shoulder strap, 19.4 oz (550 g)
Long summary description Case Logic Jaunt WMBP-115 Anthracite 15.6" Backpack case:
Case Logic Jaunt WMBP-115 Anthracite. Case type: Backpack case, Maximum screen size: 15.6", Carrying handle(s), Shoulder strap. Weight: 19.4 oz (550 g). Surface coloration: Monochromatic