Case Logic DCB-309 Backpack case Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
4692
Info modified on:
21 May 2025, 17:39:08
Short summary description Case Logic DCB-309 Backpack case Black:
Case Logic DCB-309, Backpack case, Any brand, Notebook compartment, Black
Long summary description Case Logic DCB-309 Backpack case Black:
Case Logic DCB-309. Case type: Backpack case, Brand compatibility: Any brand, Maximum notebook screen size: 14", Product color: Black