Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32796
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver:
Canon Digital IXUS 960 IS, 12.1 MP, 4000 x 3000 pixels, 1/1.7", CCD, 3.7x, Silver
Long summary description Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver:
Canon Digital IXUS 960 IS. Megapixel: 12.1 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3.7x, Digital zoom: 4x, Focal length range: 7.7 - 28.5 mm. Display diagonal: 2.5". Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 5.82 oz (165 g). Product color: Silver