Candy CTG 1056/1 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65181
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CTG 1056/1 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:
Candy CTG 1056/1, Top-load, 13.2 lbs (6 kg), C, 1000 RPM, White
Long summary description Candy CTG 1056/1 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:
Candy CTG 1056/1. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)