Candy CCOUS 5142 IWH freezer Upright freezer Freestanding 162 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48632
Info modified on:
27 May 2024, 11:57:38
Short summary description Candy CCOUS 5142 IWH freezer Upright freezer Freestanding 162 L White:
Candy CCOUS 5142 IWH, 162 L, 11 kg/24h, ST, 43 dB, 4*, White
Long summary description Candy CCOUS 5142 IWH freezer Upright freezer Freestanding 162 L White:
Candy CCOUS 5142 IWH. Freezer net capacity: 162 L, Climate class: ST, Freezing capacity: 11 kg/24h, Storage time during power failure: 16 h, Noise level: 43 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 162 kWh. Product color: White