Braun WF2S-81615064 Battery 1 Wet & Dry Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39219
Info modified on:
12 Aug 2022, 16:57:10
Short summary description Braun WF2S-81615064 Battery 1 Wet & Dry Black, Blue:
Braun WF2S-81615064, Washable, Battery, Black, Blue
Long summary description Braun WF2S-81615064 Battery 1 Wet & Dry Black, Blue:
Braun WF2S-81615064. Display type: LED. Product color: Black, Blue. Power source: Battery, Operating time: 45 min, Charging time: 1 h. Width: 6.1" (155 mm), Depth: 2.64" (67 mm), Height: 8.74" (222 mm). Package width: 2.68" (68 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm)