Blomberg DSM 9630 A++ fridge-freezer Built-in White

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51358
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Blomberg DSM 9630 A++ fridge-freezer Built-in White:
Blomberg DSM 9630 A++, 5 kg/24h, White
Long summary description Blomberg DSM 9630 A++ fridge-freezer Built-in White:
Blomberg DSM 9630 A++. Fridge net capacity: 215 L. Freezer net capacity: 73 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 207 kWh. Product color: White