BenQ MP512 2200 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57287
Info modified on:
21 Oct 2022, 10:32:10
Short summary description BenQ MP512 2200 ANSI lumens DLP SVGA (800x600):
BenQ MP512, 2200 ANSI lumens, DLP, SVGA (800x600), 2500:1, 25 - 300", 16.78 million colors
Long summary description BenQ MP512 2200 ANSI lumens DLP SVGA (800x600):
BenQ MP512. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 22 mm, Zoom ratio: 2.0:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232