Beko GN162530X side-by-side refrigerator Freestanding Silver, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41471
Info modified on:
31 Jan 2025, 17:09:09
Short summary description Beko GN162530X side-by-side refrigerator Freestanding Silver, Stainless steel:
Beko GN162530X, Freestanding, Silver, Stainless steel, Left/right, SN-T, 43 dB, 155 L
Long summary description Beko GN162530X side-by-side refrigerator Freestanding Silver, Stainless steel:
Beko GN162530X. Appliance placement: Freestanding, Product color: Silver, Stainless steel, Door hinge: Left/right. Climate class: SN-T, Noise level: 43 dB. Freezer net capacity: 155 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 9 h. Energy efficiency class (old): A++, Energy usage: 353 kWh/24h. Width: 35.8" (910 mm), Depth: 30.7" (780 mm), Height: 70.5" (1790 mm)