Beko DFN 1431 dishwasher Freestanding

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127501
Info modified on:
27 May 2024, 11:56:32
Short summary description Beko DFN 1431 dishwasher Freestanding:
Beko DFN 1431, Freestanding, White, 54 dB, 136 min, 9 h, 15 L
Long summary description Beko DFN 1431 dishwasher Freestanding:
Beko DFN 1431. Appliance placement: Freestanding, Door color: White. Noise level: 54 dB, Cycle time: 136 min, Delay start (max): 9 h. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2200 W. Width: 23.5" (598 mm), Depth: 22.4" (570 mm), Height: 33.5" (850 mm). Drying class: A, Annual energy consumption: 291 kWh, Washing class: A