Beko CG41009D cooker Freestanding cooker Natural gas Gas White

https://images.icecat.biz/img/norm/high/15991838-2591.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9801
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko CG41009D cooker Freestanding cooker Natural gas Gas White:

Beko CG41009D, Freestanding cooker, White, Rotary, Front, Gas, 4 zone(s)

Long summary description Beko CG41009D cooker Freestanding cooker Natural gas Gas White:

Beko CG41009D. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven power source: Natural gas, Oven net capacity: 43 L, Total oven(s) interior capacity: 43 L. Power consumption (typical): 9500 W. Width: 19.7" (500 mm), Depth: 19.7" (500 mm), Height: 33.5" (850 mm)

Embed the product datasheet into your content.