Beko B1751 combi-fridge Built-in 110 L White

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
115519
Info modified on:
27 May 2024, 12:20:07
Short summary description Beko B1751 combi-fridge Built-in 110 L White:
Beko B1751, 110 L, Built-in, 39 dB, 2 kg/24h, White
Long summary description Beko B1751 combi-fridge Built-in 110 L White:
Beko B1751. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 110 L, Noise level: 39 dB. Fridge net capacity: 97 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 176 kWh, Energy usage: 0.482 kWh/24h