be quiet! Be-Quiet Straight Power E7 power supply unit 500 W Black

https://images.icecat.biz/img/norm/high/3716136-6542.jpg
Brand:
Data-sheet quality:
created/standardized by Icecat
Product views:
47592
Info modified on:
15 Mar 2024, 11:44:25
Short summary description be quiet! Be-Quiet Straight Power E7 power supply unit 500 W Black:

be quiet! Be-Quiet Straight Power E7, 500 W, 100 - 240 V, 50 - 60 Hz, Non-Modular, Black, 1 x ATX 12V 24-Pin 5 x 4-Pin Molex (HDD) 2 x 4-Pin Floppy (FDD) 6 x S-ATA 1 x 4-Pin 12V 1 x P8...

Long summary description be quiet! Be-Quiet Straight Power E7 power supply unit 500 W Black:

be quiet! Be-Quiet Straight Power E7. Total power: 500 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Product color: Black. I/O ports: 1 x ATX 12V 24-Pin 5 x 4-Pin Molex (HDD) 2 x 4-Pin Floppy (FDD) 6 x S-ATA 1 x 4-Pin 12V 1 x P8...

Embed the product datasheet into your content.