be quiet! Silent Base 601 Window Midi Tower Black, Silver

https://images.icecat.biz/img/gallery/60174064_3096156383.jpg
Brand:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
173226
Info modified on:
14 Mar 2024, 19:50:52
Short summary description be quiet! Silent Base 601 Window Midi Tower Black, Silver:

be quiet! Silent Base 601 Window, Midi Tower, PC, Black, Silver, ATX, EATX, micro ATX, Mini-ITX, Acrylonitrile butadiene styrene (ABS), SECC, Tempered glass, HDD

Long summary description be quiet! Silent Base 601 Window Midi Tower Black, Silver:

be quiet! Silent Base 601 Window. Form factor: Midi Tower, Type: PC, Product color: Black, Silver. Supported power supply form factors: ATX, PS2. Front fans installed: 1x 140 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 140 mm. Supported HDD sizes: 2.5,3.5". Width: 9.45" (240 mm), Depth: 20.9" (532 mm), Height: 20.2" (514 mm)

Embed the product datasheet into your content.