AVM FRITZ!Card DSL USB (Annex A) ISDN access device Wired

https://images.icecat.biz/img/norm/high/68456-5368.jpg
Brand:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
87089
Info modified on:
21 Oct 2022, 10:14:07
Short summary description AVM FRITZ!Card DSL USB (Annex A) ISDN access device Wired:

AVM FRITZ!Card DSL USB (Annex A), Wired, 32 MB, Pentium II 300 MHz, 10 - 90%, 0 - 70 °C, 3.53 oz (100 g)

Long summary description AVM FRITZ!Card DSL USB (Annex A) ISDN access device Wired:

AVM FRITZ!Card DSL USB (Annex A). Connectivity technology: Wired. Minimum RAM: 32 MB, Minimum processor: Pentium II 300 MHz. Weight: 3.53 oz (100 g), Dimensions (WxDxH): 3.15 x 3.94 x 0.984" (80 x 100 x 25 mm). I/O ports: USB

Embed the product datasheet into your content.