ASUS Vivobook X510UA-EJ1227T laptop Intel® Core™ i5 i5-8250U 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86260
Info modified on:
25 Jan 2025, 22:25:34
Short summary description ASUS Vivobook X510UA-EJ1227T laptop Intel® Core™ i5 i5-8250U 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:
ASUS Vivobook X510UA-EJ1227T, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
Long summary description ASUS Vivobook X510UA-EJ1227T laptop Intel® Core™ i5 i5-8250U 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:
ASUS Vivobook X510UA-EJ1227T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gray