ASUS X45A-VX078 laptop Intel® Celeron® 1000M 14" 2 GB DDR3-SDRAM 500 GB HDD Black, Blue

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56394
Info modified on:
22 Jan 2025, 05:49:52
Short summary description ASUS X45A-VX078 laptop Intel® Celeron® 1000M 14" 2 GB DDR3-SDRAM 500 GB HDD Black, Blue:
ASUS X45A-VX078, Intel® Celeron®, 1.8 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
Long summary description ASUS X45A-VX078 laptop Intel® Celeron® 1000M 14" 2 GB DDR3-SDRAM 500 GB HDD Black, Blue:
ASUS X45A-VX078. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1000M, Processor frequency: 1.8 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Product color: Black, Blue. Weight: 4.85 lbs (2.2 kg)