ASUS Zenbook UX310UA-FC119T laptop Intel® Core™ i5 i5-6200U 13.3" Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Gray

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29359
Info modified on:
24 Jan 2025, 20:31:17
Short summary description ASUS Zenbook UX310UA-FC119T laptop Intel® Core™ i5 i5-6200U 13.3" Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Gray:
ASUS Zenbook UX310UA-FC119T, Intel® Core™ i5, 2.3 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB
Long summary description ASUS Zenbook UX310UA-FC119T laptop Intel® Core™ i5 i5-6200U 13.3" Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Gray:
ASUS Zenbook UX310UA-FC119T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Gray