ASUS N56VJ-DH71 laptop Intel® Core™ i7 i7-3630QM 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 8 Black, Silver

https://images.icecat.biz/img/norm/high/15554925-7573.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79138
Info modified on:
23 Jan 2025, 18:57:36
Short summary description ASUS N56VJ-DH71 laptop Intel® Core™ i7 i7-3630QM 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS N56VJ-DH71, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS N56VJ-DH71 laptop Intel® Core™ i7 i7-3630QM 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS N56VJ-DH71. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black, Silver

Embed the product datasheet into your content.