ASUS N55SL-S2032V laptop Intel® Core™ i5 i5-2450M 15.6" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40912
Info modified on:
22 Jan 2025, 06:21:26
Short summary description ASUS N55SL-S2032V laptop Intel® Core™ i5 i5-2450M 15.6" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black, Silver:
ASUS N55SL-S2032V, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB
Long summary description ASUS N55SL-S2032V laptop Intel® Core™ i5 i5-2450M 15.6" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black, Silver:
ASUS N55SL-S2032V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver