ASUS GeForce 9400GT GeForce 9400 GT 1 GB GDDR2

https://images.icecat.biz/img/norm/high/3106116-8852.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
157023
Info modified on:
23 Jul 2019, 15:07:39
Short summary description ASUS GeForce 9400GT GeForce 9400 GT 1 GB GDDR2:

ASUS GeForce 9400GT, GeForce 9400 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce 9400GT GeForce 9400 GT 1 GB GDDR2:

ASUS GeForce 9400GT. Graphics processor: GeForce 9400 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0. Interface type: PCI Express 2.0. Cooling type: Active

Embed the product datasheet into your content.