ASUS Radeon HD 4870 1 GB GDDR5

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
106686
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS Radeon HD 4870 1 GB GDDR5:
ASUS Radeon HD 4870, 1 GB, GDDR5, 256 bit, 3600 MHz, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS Radeon HD 4870 1 GB GDDR5:
ASUS Radeon HD 4870. Processor frequency: 750 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active