ASUS EAH2400PRO/HTP/256M Video Card AMD GDDR2

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
106820
Info modified on:
04 Apr 2019, 08:25:31
Short summary description ASUS EAH2400PRO/HTP/256M Video Card AMD GDDR2:
ASUS EAH2400PRO/HTP/256M Video Card, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express x16
Long summary description ASUS EAH2400PRO/HTP/256M Video Card AMD GDDR2:
ASUS EAH2400PRO/HTP/256M Video Card. Graphics processor family: AMD, Processor frequency: 525 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0. Interface type: PCI Express x16