ASUS GT1030-SL-2G-BRK NVIDIA GeForce GT 1030 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
567406
Info modified on:
20 Dec 2024, 05:07:11
Short summary description ASUS GT1030-SL-2G-BRK NVIDIA GeForce GT 1030 2 GB GDDR5:
ASUS GT1030-SL-2G-BRK, GeForce GT 1030, 2 GB, GDDR5, 64 bit, 1920 x 1200 pixels, PCI Express 3.0
Long summary description ASUS GT1030-SL-2G-BRK NVIDIA GeForce GT 1030 2 GB GDDR5:
ASUS GT1030-SL-2G-BRK. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 1030, Processor frequency: 1266 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 6008 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Passive