ASUS STRIX-R9380-DC2-4GD5-GAMING AMD Radeon R9 380 4 GB GDDR5

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
72516
Info modified on:
02 Sept 2024, 20:24:01
Short summary description ASUS STRIX-R9380-DC2-4GD5-GAMING AMD Radeon R9 380 4 GB GDDR5:
ASUS STRIX-R9380-DC2-4GD5-GAMING, Radeon R9 380, 4 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0
Long summary description ASUS STRIX-R9380-DC2-4GD5-GAMING AMD Radeon R9 380 4 GB GDDR5:
ASUS STRIX-R9380-DC2-4GD5-GAMING. Graphics processor family: AMD, Graphics processor: Radeon R9 380, Processor frequency: 970 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5700 MHz. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active