ASUS ExpertBook B9 B9403CVA-KM0143 Intel® Core™ i7 i7-1355U Laptop 14" WQXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8621
Info modified on:
22 Jan 2025, 22:21:41
Short summary description ASUS ExpertBook B9 B9403CVA-KM0143 Intel® Core™ i7 i7-1355U Laptop 14" WQXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Black:
ASUS ExpertBook B9 B9403CVA-KM0143, Intel® Core™ i7, 14", 2880 x 1800 pixels, 32 GB, 2 TB, Black
Long summary description ASUS ExpertBook B9 B9403CVA-KM0143 Intel® Core™ i7 i7-1355U Laptop 14" WQXGA+ 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Black:
ASUS ExpertBook B9 B9403CVA-KM0143. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 14", HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product color: Black. Weight: 34.6 oz (980 g)