ASUS X70AC-TY016C AMD Athlon QL-64 17.3" HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51436
Info modified on:
01 Dec 2020, 16:21:45
Short summary description ASUS X70AC-TY016C AMD Athlon QL-64 17.3" HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium:
ASUS X70AC-TY016C, AMD Athlon, 2.1 GHz, 17.3", 1600 x 900 pixels, 3 GB, 250 GB
Long summary description ASUS X70AC-TY016C AMD Athlon QL-64 17.3" HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium:
ASUS X70AC-TY016C. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 7.28 lbs (3.3 kg)