ASUS Zenbook 3 UX390UA-GS042T Intel® Core™ i5 i5-7200U Laptop 12.5" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20354
Info modified on:
23 Jan 2025, 19:05:20
Short summary description ASUS Zenbook 3 UX390UA-GS042T Intel® Core™ i5 i5-7200U Laptop 12.5" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Blue:
ASUS Zenbook 3 UX390UA-GS042T, Intel® Core™ i5, 2.5 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description ASUS Zenbook 3 UX390UA-GS042T Intel® Core™ i5 i5-7200U Laptop 12.5" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Blue:
ASUS Zenbook 3 UX390UA-GS042T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Blue