Ariston VLS WIFI 50 EU Horizontal/Vertical Tank (water storage) Solo boiler system Silver

https://images.icecat.biz/img/gallery/92294680_7241997449.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
65481
Info modified on:
12 Dec 2024, 17:28:00
Short summary description Ariston VLS WIFI 50 EU Horizontal/Vertical Tank (water storage) Solo boiler system Silver:

Ariston VLS WIFI 50 EU, Tank (water storage), Horizontal/Vertical, 1500 W, 45 L, Solo boiler system, Indoor

Long summary description Ariston VLS WIFI 50 EU Horizontal/Vertical Tank (water storage) Solo boiler system Silver:

Ariston VLS WIFI 50 EU. Placement supported: Horizontal/Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1500 W, Water flow (40 °C): 80 l/min, Maximum operating pressure: 16 bar. Display type: LED, Load profile: M. Energy efficiency class: B, AC input voltage: 230 V, Annual energy consumption: 1284 kWh. Width: 19.9" (506 mm), Depth: 10.8" (275 mm), Height: 30.6" (776 mm)

Embed the product datasheet into your content.