Alienware 17 Intel® Core™ i7 i7-4900MQ Laptop 17.3" Full HD 32 GB DDR3L-SDRAM 1.58 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 7 Ultimate Black, Silver

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26324
Info modified on:
01 Feb 2025, 04:37:37
Short summary description Alienware 17 Intel® Core™ i7 i7-4900MQ Laptop 17.3" Full HD 32 GB DDR3L-SDRAM 1.58 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 7 Ultimate Black, Silver:
Alienware 17, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1.58 TB
Long summary description Alienware 17 Intel® Core™ i7 i7-4900MQ Laptop 17.3" Full HD 32 GB DDR3L-SDRAM 1.58 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 7 Ultimate Black, Silver:
Alienware 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4900MQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.58 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 7 Ultimate. Product color: Black, Silver